ITT Cannon Circular Connector, Rcpt, 20-23, Flange; Product Range Itt Cannon CA3102E20-23SBF80

Description
CB 2C 2#8 SKT RECP BOX
Request a Quote Datasheet
Description
CB 2C 2#8 SKT RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E20-23SBF80 - PEI-Genesis
Philadelphia, PA, United States
CB 2C 2#8 SKT RECP BOX

CB 2C 2#8 SKT RECP BOX

Buy Now
Circular Connector, Rcpt, 20-23, Flange; Product Range Itt Cannon - 98J9021 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 20-23, Flange; Product Range Itt Cannon
98J9021
Circular Connector, Rcpt, 20-23, Flange; Product Range Itt Cannon 98J9021
CIRCULAR CONNECTOR, RCPT, 20-23, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 20-23, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E20-23SBF80 98J9021
Product Name Circular Connector, Rcpt, 20-23, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Power Edge Card Right Angle Solder Type Connector - 83808-F41P64 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm N Type 90° Plug - 190411(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Right Angle
View Details
C Series Connectors: EMC Metallic Circular Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
View Details