The Circular Connector, part number CA3102E20-23SB05, is a bayonet coupling receptacle designed for box mounting with a flange. It features a socket gender and accommodates a contact arrangement of 20-23, with two size 8 solder cup contacts. The connector is rated for a contact current of 74 A at +20 °C and has a contact resistance of 1 mΩ. It operates effectively at voltages up to 50V, provided it complies with relevant standards, and has an insulator resistance exceeding 1000 MΩ. This connector is suitable for a wide temperature range, from -55°C to +125°C, and is rated IP67 and IP68 for water and dust resistance. It can withstand 500 hours of salt spray exposure and is designed for a minimum of 500 mating cycles. The shell is made from aluminum alloy with olive drab chromate plating, while the insulator and grommet are constructed from CR-Elastomere. The connector requires a coupling torque of 9 Nm for closing and 0.7 Nm for opening, with a contact retention force of 80 N.
CAB 2C 2#8 SKT RECP BOX
CIRCULAR CONNECTOR, RCPT, 20-23, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon CA3102E20-23SB05 | 49K1773 |
| Product Name | Circular Connector, Rcpt, 20-23, Flange; Product Range Itt Cannon | |
| Gender | Female / Jack |