ITT Cannon Circular Connector, Rcpt, 20-23, Flange; Product Range Itt Cannon CA3102E20-23PBF80F0

Description
CB 2C 2#8 PIN RECP BOX
Request a Quote Datasheet
Description
CB 2C 2#8 PIN RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E20-23PBF80F0 - PEI-Genesis
Philadelphia, PA, United States
CB 2C 2#8 PIN RECP BOX

CB 2C 2#8 PIN RECP BOX

Buy Now
Circular Connector, Rcpt, 20-23, Flange; Product Range Itt Cannon - 46W3655 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 20-23, Flange; Product Range Itt Cannon
46W3655
Circular Connector, Rcpt, 20-23, Flange; Product Range Itt Cannon 46W3655
CIRCULAR CONNECTOR, RCPT, 20-23, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Insert Arrangement:20-23 RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 20-23, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Insert Arrangement:20-23 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E20-23PBF80F0 46W3655
Product Name Circular Connector, Rcpt, 20-23, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details
Coaxial Adapters - 2922A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details