ITT Cannon Circular Connector, Rcpt, 20-23, Flange; Product Range Itt Cannon CA3102E20-23PBF80

Description
CB 2C 2#8 PIN RECP BOX
Request a Quote Datasheet
Description
CB 2C 2#8 PIN RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E20-23PBF80 - PEI-Genesis
Philadelphia, PA, United States
CB 2C 2#8 PIN RECP BOX

CB 2C 2#8 PIN RECP BOX

Buy Now
Circular Connector, Rcpt, 20-23, Flange; Product Range Itt Cannon - 98J9016 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 20-23, Flange; Product Range Itt Cannon
98J9016
Circular Connector, Rcpt, 20-23, Flange; Product Range Itt Cannon 98J9016
CIRCULAR CONNECTOR, RCPT, 20-23, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 20-23, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E20-23PBF80 98J9016
Product Name Circular Connector, Rcpt, 20-23, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Wire Ferrules - 1920-1834-ND - DigiKey
Specs
Connector Type DIN Connector
View Details
2 suppliers
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Din Rail, Channel - 2946-2000-1205-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers