ITT Cannon Circular Connector, Rcpt, 20-22, Flange; Product Range Itt Cannon CA3102E20-22SWBF80F0

Description
CAB 6C 3#16 3#8 SKT RECP
Request a Quote
Description
CAB 6C 3#16 3#8 SKT RECP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Rcpt, 20-22, Flange from the CA Bayonet series by Itt Cannon features a box mounting receptacle design with a socket gender. It accommodates a contact arrangement of 20-22, including 3 contacts of size 8 and 3 contacts of size 16. The connector is designed for crimp contact type and does not include contacts upon delivery. Constructed from aluminum alloy with olive drab chromate over cadmium plating, it offers robust durability and is rated for an operating temperature range of -55°C to +125°C. The connector has an IP67 and IP68 rating, ensuring protection against dust and water ingress. It supports a maximum contact rating of 74 A at +20 °C for size 8 contacts and has a contact resistance of 1 mΩ for size 8. The connector is suitable for applications requiring reliable performance under harsh conditions, with a minimum of 500 mating cycles and resistance to salt spray for up to 500 hours. It is important to note that contacts are not supplied with the connector, and proper assembly instructions should be followed for optimal performance.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Rcpt, 20-22, Flange from the CA Bayonet series by Itt Cannon features a box mounting receptacle design with a socket gender. It accommodates a contact arrangement of 20-22, including 3 contacts of size 8 and 3 contacts of size 16. The connector is designed for crimp contact type and does not include contacts upon delivery. Constructed from aluminum alloy with olive drab chromate over cadmium plating, it offers robust durability and is rated for an operating temperature range of -55°C to +125°C. The connector has an IP67 and IP68 rating, ensuring protection against dust and water ingress. It supports a maximum contact rating of 74 A at +20 °C for size 8 contacts and has a contact resistance of 1 mΩ for size 8. The connector is suitable for applications requiring reliable performance under harsh conditions, with a minimum of 500 mating cycles and resistance to salt spray for up to 500 hours. It is important to note that contacts are not supplied with the connector, and proper assembly instructions should be followed for optimal performance.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E20-22SWBF80F0 - PEI-Genesis
Philadelphia, PA, United States
CAB 6C 3#16 3#8 SKT RECP

CAB 6C 3#16 3#8 SKT RECP

Buy Now
Circular Connector, Rcpt, 20-22, Flange; Product Range Itt Cannon - 30K8229 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 20-22, Flange; Product Range Itt Cannon
30K8229
Circular Connector, Rcpt, 20-22, Flange; Product Range Itt Cannon 30K8229
CIRCULAR CONNECTOR, RCPT, 20-22, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Arrangement:20-22 RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 20-22, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Arrangement:20-22 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E20-22SWBF80F0 30K8229
Product Name Circular Connector, Rcpt, 20-22, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 15 Amp 125 Volt L5-15R Yellow with Green Neon Light - L0515C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
DDR2 - 10005639-12328HLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
Voltage Rating 30 volts
Current Rating 0.5 amps
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details