ITT Cannon Circular Connector, Rcpt, 20-22, Flange; Product Range Itt Cannon CA3102E20-22SWBF80A176

Description
CIRCULAR CONNECTOR, RCPT, 20-22, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:WRoHS Compliant: No
Description
CIRCULAR CONNECTOR, RCPT, 20-22, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:WRoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Rcpt, 20-22, Flange, part number 49K1765, is designed for use in harsh environments and complies with IP69K standards. It features a box mount receptacle shell style and accommodates six crimp socket contacts. The connector utilizes a reverse bayonet coupling style, which ensures secure connections in demanding applications. This product is part of the CA-B series from ITT Cannon, known for its reliability and performance in industrial settings. It is important to note that this connector is not RoHS compliant.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Rcpt, 20-22, Flange, part number 49K1765, is designed for use in harsh environments and complies with IP69K standards. It features a box mount receptacle shell style and accommodates six crimp socket contacts. The connector utilizes a reverse bayonet coupling style, which ensures secure connections in demanding applications. This product is part of the CA-B series from ITT Cannon, known for its reliability and performance in industrial settings. It is important to note that this connector is not RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Rcpt, 20-22, Flange; Product Range Itt Cannon - 49K1765 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 20-22, Flange; Product Range Itt Cannon
49K1765
Circular Connector, Rcpt, 20-22, Flange; Product Range Itt Cannon 49K1765
CIRCULAR CONNECTOR, RCPT, 20-22, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:WRoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 20-22, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:WRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 49K1765
Product Name Circular Connector, Rcpt, 20-22, Flange; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 6mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Interconnect Input/Output Connectors - Dsub Half Pitch Pin Type Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; D-Sub Connector
Gender Female / Jack
Geometry Right Angle
View Details
50 Ohm BNC Connector, BNC Straight Plug - 190112 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details