ITT Cannon Connectors, Interconnects - Circular Connectors CA3102E20-22SB109

Description
CAB 6C 3#16 3#8 SKT RECP BOX
Request a Quote Datasheet
Description
CAB 6C 3#16 3#8 SKT RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E20-22SB109 - PEI-Genesis
Philadelphia, PA, United States
CAB 6C 3#16 3#8 SKT RECP BOX

CAB 6C 3#16 3#8 SKT RECP BOX

Buy Now
Connectors, Interconnects - Circular Connectors - 1036718-CA3102E20-22SB109 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors
1036718-CA3102E20-22SB109
Connectors, Interconnects - Circular Connectors 1036718-CA3102E20-22SB109
Win Source Part Number: 1036718-CA3102E20-22 SB109 Category: Connectors, Interconnects>Circul ar Connectors Series: MIL-DTL-5015, CA-B Number of Positions: 6 Color: Olive Drab Connector Type: Receptacle, Female Sockets Termination: Crimp Fastening Type: Reverse Bayonet Lock Package: Bulk Voltage Rating: 50V Ingress Protection: IP67 - Dust Tight, Waterproof Orientation: N (Normal) Standard Package: 1 Mounting Feature: Flange Shell Size - Insert: 20-22 Contact Finish - Mating: Silver Mounting Type: Panel Mount Temperature Range - Operating: -55°C ~ 125°C Shell Material: Aluminum Alloy Shell Finish: Olive Drab Cadmium Alternative Parts (Cross-Reference): CA3100E20-8SBF80; CA3100E20-8SBF80-05; CA3100E20-8SB02-05; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 22A, 74A HTSUS: 8536.69.4020 Mfr: ITT Cannon, LLC Other Names: CA3102E2022SB109,ICA 3102E20-22SB109 Base Product Number: CA310 RoHS Status: RoHS non-compliant Primary Material: Metal

Win Source Part Number: 1036718-CA3102E20-22SB109
Category: Connectors, Interconnects>Circular Connectors
Series: MIL-DTL-5015, CA-B
Number of Positions: 6
Color: Olive Drab
Connector Type: Receptacle, Female Sockets
Termination: Crimp
Fastening Type: Reverse Bayonet Lock
Package: Bulk
Voltage Rating: 50V
Ingress Protection: IP67 - Dust Tight, Waterproof
Orientation: N (Normal)
Standard Package: 1
Mounting Feature: Flange
Shell Size - Insert: 20-22
Contact Finish - Mating: Silver
Mounting Type: Panel Mount
Temperature Range - Operating: -55°C ~ 125°C
Shell Material: Aluminum Alloy
Shell Finish: Olive Drab Cadmium
Alternative Parts (Cross-Reference): CA3100E20-8SBF80; CA3100E20-8SBF80-05; CA3100E20-8SB02-05;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 22A, 74A
HTSUS: 8536.69.4020
Mfr: ITT Cannon, LLC
Other Names: CA3102E2022SB109,ICA3102E20-22SB109
Base Product Number: CA310
RoHS Status: RoHS non-compliant
Primary Material: Metal

Buy Now Datasheet
Circular Connector, Rcpt, 20-22, Flange; Product Range Itt Cannon - 98J9007 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 20-22, Flange; Product Range Itt Cannon
98J9007
Circular Connector, Rcpt, 20-22, Flange; Product Range Itt Cannon 98J9007
CIRCULAR CONNECTOR, RCPT, 20-22, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 20-22, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E20-22SB109 1036718-CA3102E20-22SB109 98J9007
Product Name Connectors, Interconnects - Circular Connectors Circular Connector, Rcpt, 20-22, Flange; Product Range Itt Cannon
Gender Female / Jack
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Termination Crimp
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CFexpress Card Host Connectors - 821101-1120030 - Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
Gender Female / Jack
Geometry Right Angle
View Details
Pico-Hook to 0.025″ Sq. Socket, 24 AWG Teflon Test Lead - SALE-P303 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Contact Size (AWG) 24 AWG
View Details