ITT Cannon Circular Connector, Rcpt, 20-19, Flange; Product Range Itt Cannon CA3102E20-19SWBF80

Description
CB 3C 3#8 SKT RECP BOX
Request a Quote Datasheet
Description
CB 3C 3#8 SKT RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E20-19SWBF80 - PEI-Genesis
Philadelphia, PA, United States
CB 3C 3#8 SKT RECP BOX

CB 3C 3#8 SKT RECP BOX

Buy Now
Circular Connector, Rcpt, 20-19, Flange; Product Range Itt Cannon - 98J8986 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 20-19, Flange; Product Range Itt Cannon
98J8986
Circular Connector, Rcpt, 20-19, Flange; Product Range Itt Cannon 98J8986
CIRCULAR CONNECTOR, RCPT, 20-19, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:WRoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 20-19, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:WRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E20-19SWBF80 98J8986
Product Name Circular Connector, Rcpt, 20-19, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Straight Plug - 190308 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details