ITT Cannon Circular Connector, Rcpt, 20-19, Flange; Product Range Itt Cannon CA3102E20-19PBF80

Description
CAB 3C 3#8 PIN RECP
Request a Quote Datasheet
Description
CAB 3C 3#8 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E20-19PBF80 - PEI-Genesis
Philadelphia, PA, United States
CAB 3C 3#8 PIN RECP

CAB 3C 3#8 PIN RECP

Buy Now
Circular Connector, Rcpt, 20-19, Flange; Product Range Itt Cannon - 10C2382 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 20-19, Flange; Product Range Itt Cannon
10C2382
Circular Connector, Rcpt, 20-19, Flange; Product Range Itt Cannon 10C2382
CIRCULAR CONNECTOR, RCPT, 20-19, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 20-19, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E20-19PBF80 10C2382
Product Name Circular Connector, Rcpt, 20-19, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Din Rail, Channel - 2946-2002-2248-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers