ITT Cannon Circular Connector, Rcpt, 20-19, Flange; Product Range Itt Cannon CA3102E20-19PBF80-05

Description
CB 3C 3#8 PIN RECP BOX
Request a Quote Datasheet
Description
CB 3C 3#8 PIN RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E20-19PBF80-05 - PEI-Genesis
Philadelphia, PA, United States
CB 3C 3#8 PIN RECP BOX

CB 3C 3#8 PIN RECP BOX

Buy Now
Circular Connector, Rcpt, 20-19, Flange; Product Range Itt Cannon - 49K1745 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 20-19, Flange; Product Range Itt Cannon
49K1745
Circular Connector, Rcpt, 20-19, Flange; Product Range Itt Cannon 49K1745
CIRCULAR CONNECTOR, RCPT, 20-19, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 20-19, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E20-19PBF80-05 49K1745
Product Name Circular Connector, Rcpt, 20-19, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N 90° Plug - 190411 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
D-Sub Connector Assemblies - 2262-A50017-037-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details