The Circular Connector, Rcpt, 20-18, Flange, part number CA3102E20-18SYBF80, is designed for robust applications requiring a bayonet coupling mechanism. It features a box mounting receptacle shell style and accommodates a contact arrangement of 20-18, with a total of 9 contacts. The connector supports crimp socket contact types and is rated for a maximum operating voltage of 2000 Vrms. Constructed from aluminum alloy with olive drab chromate over cadmium plating, it offers durability and resistance to environmental factors, achieving IP67 and IP68 ratings for water and dust ingress protection. The connector operates effectively within a temperature range of -55°C to +125°C and has a contact resistance of 6 mΩ for size 15/15S/16/16S contacts. With a minimum of 500 mating cycles and a salt spray resistance of 500 hours, this connector is suitable for demanding environments. The design includes features such as a coupling torque of 9 Nm maximum for closing and 0.7 Nm minimum for opening, ensuring secure connections. This product is appropriate for engineers seeking reliable and resilient circular connectors for their projects.
CB 9C 6#16 3#12 SKT RECP BOX
CIRCULAR CONNECTOR, RCPT, 20-18, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:YRoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon CA3102E20-18SYBF80 | 98J8963 |
| Product Name | Circular Connector, Rcpt, 20-18, Flange; Product Range Itt Cannon | |
| Gender | Female / Jack |