ITT Cannon Circular Connector, Rcpt, 20-18, Flange; Product Range Itt Cannon CA3102E20-18SWBF80

Description
CB 9C 6#16 3#12 SKT RECP BOX
Request a Quote Datasheet
Description
CB 9C 6#16 3#12 SKT RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E20-18SWBF80 - PEI-Genesis
Philadelphia, PA, United States
CB 9C 6#16 3#12 SKT RECP BOX

CB 9C 6#16 3#12 SKT RECP BOX

Buy Now
Circular Connector, Rcpt, 20-18, Flange; Product Range Itt Cannon - 98J8961 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 20-18, Flange; Product Range Itt Cannon
98J8961
Circular Connector, Rcpt, 20-18, Flange; Product Range Itt Cannon 98J8961
CIRCULAR CONNECTOR, RCPT, 20-18, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:WRoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 20-18, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:WRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E20-18SWBF80 98J8961
Product Name Circular Connector, Rcpt, 20-18, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
CFexpress Card Host Connectors - 821101-1120010 - Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
Gender Female / Jack
Geometry Right Angle
View Details
50 OHM ARINC/M39029 Connector, ARINC 600 Modified Size 1 - 190502 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details