ITT Cannon Circular Connector, Rcpt, 20-18, Flange; Product Range Itt Cannon CA3102E20-18SBF80F0

Description
CB 9C 6#16 3#12 SKT RECP BOX
Request a Quote Datasheet
Description
CB 9C 6#16 3#12 SKT RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E20-18SBF80F0 - PEI-Genesis
Philadelphia, PA, United States
CB 9C 6#16 3#12 SKT RECP BOX

CB 9C 6#16 3#12 SKT RECP BOX

Buy Now
Circular Connector, Rcpt, 20-18, Flange; Product Range Itt Cannon - 98J8958 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 20-18, Flange; Product Range Itt Cannon
98J8958
Circular Connector, Rcpt, 20-18, Flange; Product Range Itt Cannon 98J8958
CIRCULAR CONNECTOR, RCPT, 20-18, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Arrangement:20-18 RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 20-18, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Arrangement:20-18 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E20-18SBF80F0 98J8958
Product Name Circular Connector, Rcpt, 20-18, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 2mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
68 Positions Female Right Angle Connector - 885-158C68-00000A-MF-R - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
ARINC Size 8 Socket 75 ohm Connectors - 190732 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details