ITT Cannon Circular Connector, Rcpt, 20-18, Flange; Product Range Itt Cannon CA3102E20-18SBF0

Description
CB 9C 6#16 3#12 SKT RECP BOX
Request a Quote Datasheet
Description
CB 9C 6#16 3#12 SKT RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E20-18SBF0 - PEI-Genesis
Philadelphia, PA, United States
CB 9C 6#16 3#12 SKT RECP BOX

CB 9C 6#16 3#12 SKT RECP BOX

Buy Now
Circular Connector, Rcpt, 20-18, Flange; Product Range Itt Cannon - 98J8956 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 20-18, Flange; Product Range Itt Cannon
98J8956
Circular Connector, Rcpt, 20-18, Flange; Product Range Itt Cannon 98J8956
CIRCULAR CONNECTOR, RCPT, 20-18, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Solder Socket - Contacts Not Supplied; Insert Arrangement:20-18RoH S Compliant: No

CIRCULAR CONNECTOR, RCPT, 20-18, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Solder Socket - Contacts Not Supplied; Insert Arrangement:20-18RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E20-18SBF0 98J8956
Product Name Circular Connector, Rcpt, 20-18, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5776 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details