ITT Cannon Circular Connector, Rcpt, 20-17, Flange; Product Range Itt Cannon CA3102E20-17SBF80

Description
CAB 6C 1#16 5#12 SKT RECP
Request a Quote Datasheet
Description
CAB 6C 1#16 5#12 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E20-17SBF80 - PEI-Genesis
Philadelphia, PA, United States
CAB 6C 1#16 5#12 SKT RECP

CAB 6C 1#16 5#12 SKT RECP

Buy Now
Circular Connector, Rcpt, 20-17, Flange; Product Range Itt Cannon - 98J8943 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 20-17, Flange; Product Range Itt Cannon
98J8943
Circular Connector, Rcpt, 20-17, Flange; Product Range Itt Cannon 98J8943
CIRCULAR CONNECTOR, RCPT, 20-17, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 20-17, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E20-17SBF80 98J8943
Product Name Circular Connector, Rcpt, 20-17, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Standards -Type Single Row - A54000-021 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
Circular Connector Adapters - 2171-FB-TA-M12-5POL-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - Pogo Pins SMT -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details