ITT Cannon Circular Connector, Rcpt, 20-17, Flange; Product Range Itt Cannon CA3102E20-17PBF80

Description
CAB 6C 1#16 5#12 PIN RECP BOX
Request a Quote Datasheet
Description
CAB 6C 1#16 5#12 PIN RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E20-17PBF80 - PEI-Genesis
Philadelphia, PA, United States
CAB 6C 1#16 5#12 PIN RECP BOX

CAB 6C 1#16 5#12 PIN RECP BOX

Buy Now
Circular Connector, Rcpt, 20-17, Flange; Product Range Itt Cannon - 98J8939 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 20-17, Flange; Product Range Itt Cannon
98J8939
Circular Connector, Rcpt, 20-17, Flange; Product Range Itt Cannon 98J8939
CIRCULAR CONNECTOR, RCPT, 20-17, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 20-17, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E20-17PBF80 98J8939
Product Name Circular Connector, Rcpt, 20-17, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2001-1302-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details