ITT Cannon Circular Connector, Rcpt, 20-16, Flange; Product Range Itt Cannon CA3102E20-16SBF80A176-05

Description
CB 9C 7#16 2#12 SKT RECP BOX
Request a Quote Datasheet
Description
CB 9C 7#16 2#12 SKT RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CB 9C 7#16 2#12 SKT RECP BOX

CB 9C 7#16 2#12 SKT RECP BOX

Buy Now
Circular Connector, Rcpt, 20-16, Flange; Product Range Itt Cannon - 49K1736 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 20-16, Flange; Product Range Itt Cannon
49K1736
Circular Connector, Rcpt, 20-16, Flange; Product Range Itt Cannon 49K1736
CIRCULAR CONNECTOR, RCPT, 20-16, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 20-16, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E20-16SBF80A176-05 49K1736
Product Name Circular Connector, Rcpt, 20-16, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-014-1018-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details