ITT Cannon Circular Connector, Rcpt, 20-16, Flange; Product Range Itt Cannon CA3102E20-16PB109

Description
CB 9C 7#16 2#12 PIN RECP BOX
Request a Quote Datasheet
Description
CB 9C 7#16 2#12 PIN RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E20-16PB109 - PEI-Genesis
Philadelphia, PA, United States
CB 9C 7#16 2#12 PIN RECP BOX

CB 9C 7#16 2#12 PIN RECP BOX

Buy Now
Circular Connector, Rcpt, 20-16, Flange; Product Range Itt Cannon - 98J8929 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 20-16, Flange; Product Range Itt Cannon
98J8929
Circular Connector, Rcpt, 20-16, Flange; Product Range Itt Cannon 98J8929
CIRCULAR CONNECTOR, RCPT, 20-16, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 20-16, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E20-16PB109 98J8929
Product Name Circular Connector, Rcpt, 20-16, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.1214 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-1801-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details