The Circular Connector, part number CA3102E20-15SWBF80, is designed for box mounting applications and features a reverse bayonet coupling mechanism. It has a shell size of 20 and accommodates a contact arrangement of 20-15, with a total of 7 contacts of size 12. The connector utilizes AWG crimp contact type and is rated for a maximum contact rating of 41 A at +20 °C. The connector is constructed from an aluminum alloy shell with olive drab chromate over cadmium plating, providing durability and resistance to environmental factors. It is rated for IP67 and IP68 protection, ensuring it can withstand immersion in water and dust ingress. The operating temperature range is from -55°C to +125°C, making it suitable for a variety of harsh environments. With a test voltage of 2000 Vrms and a minimum of 500 mating cycles, this connector is built for reliability. It also features a contact retention force of 55 N and a coupling torque specification of 9 Nm maximum for closing. The connector is not RoHS compliant and has a salt spray resistance of 500 hours, indicating its suitability for applications exposed to corrosive environments.
CAB 7C 7#12 SKT RECP
CIRCULAR CONNECTOR, RCPT, 20-15, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:WRoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon CA3102E20-15SWBF80 | 98J8925 |
| Product Name | Circular Connector, Rcpt, 20-15, Flange; Product Range Itt Cannon | |
| Gender | Female / Jack |