ITT Cannon Circular Connector, Rcpt, 20-15, Flange; Product Range Itt Cannon CA3102E20-15PZB01

Description
CB 7C 7#12 PIN RECP BOX
Request a Quote Datasheet
Description
CB 7C 7#12 PIN RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E20-15PZB01 - PEI-Genesis
Philadelphia, PA, United States
CB 7C 7#12 PIN RECP BOX

CB 7C 7#12 PIN RECP BOX

Buy Now
Circular Connector, Rcpt, 20-15, Flange; Product Range Itt Cannon - 98J8913 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 20-15, Flange; Product Range Itt Cannon
98J8913
Circular Connector, Rcpt, 20-15, Flange; Product Range Itt Cannon 98J8913
CIRCULAR CONNECTOR, RCPT, 20-15, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:Z RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 20-15, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:Z RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E20-15PZB01 98J8913
Product Name Circular Connector, Rcpt, 20-15, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7376 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row, Low Detent - 1317G1-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details