ITT Cannon CONN RCPT 7POS BOX MNT W/PINS CA3102E20-15PWB

Description
CB 7C 7#12 PIN RECP BOX
Request a Quote Datasheet
Description
CB 7C 7#12 PIN RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E20-15PWB - PEI-Genesis
Philadelphia, PA, United States
CB 7C 7#12 PIN RECP BOX

CB 7C 7#12 PIN RECP BOX

Buy Now
CONN RCPT 7POS BOX MNT W/PINS - 3728-CA3102E20-15PWB - Utmel Electronic Limited
Hong Kong, China
CONN RCPT 7POS BOX MNT W/PINS
3728-CA3102E20-15PWB
CONN RCPT 7POS BOX MNT W/PINS 3728-CA3102E20-15PWB
CONN RCPT 7POS BOX MNT W/PINS

CONN RCPT 7POS BOX MNT W/PINS

Supplier's Site
Circular Connector, Rcpt, 20-15, Flange; Product Range Itt Cannon - 50B1245 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 20-15, Flange; Product Range Itt Cannon
50B1245
Circular Connector, Rcpt, 20-15, Flange; Product Range Itt Cannon 50B1245
CIRCULAR CONNECTOR, RCPT, 20-15, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:W RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 20-15, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:W RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E20-15PWB 3728-CA3102E20-15PWB 50B1245
Product Name CONN RCPT 7POS BOX MNT W/PINS Circular Connector, Rcpt, 20-15, Flange; Product Range Itt Cannon
Gender Female / Jack
Geometry W
Termination Solder Cup
Voltage Rating 500 to 700 volts
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Straight Plug - 190410 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
C55 Connectors: High Density Micro Circular -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector
View Details
DDR2 - 10005639-11207LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
Voltage Rating 30 volts
Current Rating 0.5 amps
View Details