ITT Cannon
Er 7C 7#12 Pin Recp Box Itt Cannon
CA3102E20-15PF80F0
Description
ER 7C 7#12 PIN RECP BOX
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ER 7C 7#12 PIN RECP BOX
Request a Quote
Email Supplier
Suppliers
Er 7C 7#12 Pin Recp Box Itt Cannon
98J8910
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CA3102E20-15PF80F0 |
98J8910 |
|
Product Name
|
|
Er 7C 7#12 Pin Recp Box Itt Cannon |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
300 to 1000 volts
Current Rating
6.0 to 488.0 amps
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers