CAB 7C 7#12 PIN RECP BOX
CIRCULAR CONNECTOR, RCPT, 20-15, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Insert Arrangement:20-15 RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon CA3102E20-15PBF80F0 | 12P4890 |
| Product Name | Circular Connector, Rcpt, 20-15, Flange; Product Range Itt Cannon | |
| Gender | Female / Jack |