ITT Cannon Circular Connector, Rcpt, 20-15, Flange; Product Range Itt Cannon CA3102E20-15PBF80

Description
CAB 7C 7#12 PIN RECP BOX
Request a Quote Datasheet
Description
CAB 7C 7#12 PIN RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E20-15PBF80 - PEI-Genesis
Philadelphia, PA, United States
CAB 7C 7#12 PIN RECP BOX

CAB 7C 7#12 PIN RECP BOX

Buy Now
Circular Connector, Rcpt, 20-15, Flange; Product Range Itt Cannon - 74C6006 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 20-15, Flange; Product Range Itt Cannon
74C6006
Circular Connector, Rcpt, 20-15, Flange; Product Range Itt Cannon 74C6006
CIRCULAR CONNECTOR, RCPT, 20-15, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 20-15, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E20-15PBF80 74C6006
Product Name Circular Connector, Rcpt, 20-15, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Pogo Test Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Mini DIN Jack 2x1 Ports 6 Positions Top Green / Bottom Purple - 80203-608E6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
75 OHM Connectors BNC Mini Straight Plug - 190745 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
High Frequency Mini-Lock Connectors - SMPM Series - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors; Military Connector
Mounting Male Straight PCB Mount
View Details