ITT Cannon Circular Connector, Rcpt, 20-15, Flange; Product Range Itt Cannon CA3102E20-15PB05

Description
CB 7C 7#12 PIN RECP BOX
Request a Quote
Description
CB 7C 7#12 PIN RECP BOX
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, part number CA3102E20-15PB05, is a bayonet coupling receptacle designed for box mounting with a flange. It features a shell size of 20 and a contact arrangement of 20-15, accommodating 7 contacts of size 12. The connector utilizes solder cup contact type with hard silver plating, ensuring reliable electrical connections. This connector is rated for a maximum contact current of 41 A at +20 °C and has a contact resistance of 3 mΩ. It operates effectively at voltages greater than 50V when used in accordance with relevant standards. The insulator resistance exceeds 1000 MΩ, and the connector can withstand a test voltage of 2000 Vrms. The ambient temperature range for this connector is from -55°C to +125°C, and it is designed to meet IP67 and IP68 standards for water and dust resistance. It has a salt spray resistance of 500 hours and supports a minimum of 500 mating cycles. The shell is made from aluminum alloy with olive drab chromate plating, while the insulator and grommet are constructed from CR-Elastomere. The connector also features a coupling torque specification of 9 Nm maximum for closing and 0.7 Nm minimum for opening.

Datasheet Summary
Powered by GS/AI

The Circular Connector, part number CA3102E20-15PB05, is a bayonet coupling receptacle designed for box mounting with a flange. It features a shell size of 20 and a contact arrangement of 20-15, accommodating 7 contacts of size 12. The connector utilizes solder cup contact type with hard silver plating, ensuring reliable electrical connections. This connector is rated for a maximum contact current of 41 A at +20 °C and has a contact resistance of 3 mΩ. It operates effectively at voltages greater than 50V when used in accordance with relevant standards. The insulator resistance exceeds 1000 MΩ, and the connector can withstand a test voltage of 2000 Vrms. The ambient temperature range for this connector is from -55°C to +125°C, and it is designed to meet IP67 and IP68 standards for water and dust resistance. It has a salt spray resistance of 500 hours and supports a minimum of 500 mating cycles. The shell is made from aluminum alloy with olive drab chromate plating, while the insulator and grommet are constructed from CR-Elastomere. The connector also features a coupling torque specification of 9 Nm maximum for closing and 0.7 Nm minimum for opening.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E20-15PB05 - PEI-Genesis
Philadelphia, PA, United States
CB 7C 7#12 PIN RECP BOX

CB 7C 7#12 PIN RECP BOX

Buy Now
Circular Connector, Rcpt, 20-15, Flange; Product Range Itt Cannon - 95K3073 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 20-15, Flange; Product Range Itt Cannon
95K3073
Circular Connector, Rcpt, 20-15, Flange; Product Range Itt Cannon 95K3073
CIRCULAR CONNECTOR, RCPT, 20-15, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 20-15, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E20-15PB05 95K3073
Product Name Circular Connector, Rcpt, 20-15, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Iec Outlet J, 16A, 250Vac, Idc, Panel; Iec Connector Type Schurter - 74AC6064 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details