ITT Cannon Circular Connector, Rcpt, 20-15, Flange; Product Range Itt Cannon CA3102E20-15PB01

Description
CAB 7C 7#12 PIN RECP
Request a Quote Datasheet
Description
CAB 7C 7#12 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E20-15PB01 - PEI-Genesis
Philadelphia, PA, United States
CAB 7C 7#12 PIN RECP

CAB 7C 7#12 PIN RECP

Buy Now
Circular Connector, Rcpt, 20-15, Flange; Product Range Itt Cannon - 98J8906 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 20-15, Flange; Product Range Itt Cannon
98J8906
Circular Connector, Rcpt, 20-15, Flange; Product Range Itt Cannon 98J8906
CIRCULAR CONNECTOR, RCPT, 20-15, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 20-15, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E20-15PB01 98J8906
Product Name Circular Connector, Rcpt, 20-15, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Angle Connector, 20 Amp 125 Volt 5-20R Nylon Housing - 5686 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
PCI Express - 10018783-00002MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details