ITT Cannon Circular Connector, Rcpt, 20-14, Flange; Product Range Itt Cannon CA3102E20-14SZBF80

Description
CB 5C 3#12 2#8 SKT RECP WALL
Request a Quote Datasheet
Description
CB 5C 3#12 2#8 SKT RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E20-14SZBF80 - PEI-Genesis
Philadelphia, PA, United States
CB 5C 3#12 2#8 SKT RECP WALL

CB 5C 3#12 2#8 SKT RECP WALL

Buy Now
Circular Connector, Rcpt, 20-14, Flange; Product Range Itt Cannon - 98J8902 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 20-14, Flange; Product Range Itt Cannon
98J8902
Circular Connector, Rcpt, 20-14, Flange; Product Range Itt Cannon 98J8902
CIRCULAR CONNECTOR, RCPT, 20-14, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:ZRoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 20-14, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:ZRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E20-14SZBF80 98J8902
Product Name Circular Connector, Rcpt, 20-14, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Free Hanging, Panel Mount - 2262-A24002-008-ND - DigiKey
Omnetics Connector Corporation
Specs
Mounting Free Hanging (In-Line)
View Details
Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Connector - Rolling Threaded Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details