ITT Cannon Circular Connector, Rcpt, 20-14, Flange; Product Range Itt Cannon CA3102E20-14SXBF80A176

Description
CIRCULAR CONNECTOR, RCPT, 20-14, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:XRoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, RCPT, 20-14, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:XRoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Rcpt, 20-14, Flange; Product Range Itt Cannon - 30K8224 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 20-14, Flange; Product Range Itt Cannon
30K8224
Circular Connector, Rcpt, 20-14, Flange; Product Range Itt Cannon 30K8224
CIRCULAR CONNECTOR, RCPT, 20-14, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:XRoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 20-14, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:XRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30K8224
Product Name Circular Connector, Rcpt, 20-14, Flange; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1447-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Connector - 4 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details