ITT Cannon Circular Connector, Rcpt, 20-14, Flange; Product Range Itt Cannon CA3102E20-14PWB

Description
CB 5C 3#12 2#8 PIN RECP BOX
Request a Quote Datasheet
Description
CB 5C 3#12 2#8 PIN RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E20-14PWB - PEI-Genesis
Philadelphia, PA, United States
CB 5C 3#12 2#8 PIN RECP BOX

CB 5C 3#12 2#8 PIN RECP BOX

Buy Now
Circular Connector, Rcpt, 20-14, Flange; Product Range Itt Cannon - 98J8895 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 20-14, Flange; Product Range Itt Cannon
98J8895
Circular Connector, Rcpt, 20-14, Flange; Product Range Itt Cannon 98J8895
CIRCULAR CONNECTOR, RCPT, 20-14, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:W RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 20-14, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:W RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E20-14PWB 98J8895
Product Name Circular Connector, Rcpt, 20-14, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm Low Detent - 1377G3 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details