ITT Cannon Circular Connector, Rcpt, 20-11, Flange; Product Range Itt Cannon CA3102E20-11PBF80F0

Description
CB 13C 13#16 PIN RECP BOX
Request a Quote Datasheet
Description
CB 13C 13#16 PIN RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E20-11PBF80F0 - PEI-Genesis
Philadelphia, PA, United States
CB 13C 13#16 PIN RECP BOX

CB 13C 13#16 PIN RECP BOX

Buy Now
Circular Connector, Rcpt, 20-11, Flange; Product Range Itt Cannon - 98J8882 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 20-11, Flange; Product Range Itt Cannon
98J8882
Circular Connector, Rcpt, 20-11, Flange; Product Range Itt Cannon 98J8882
CIRCULAR CONNECTOR, RCPT, 20-11, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Insert Arrangement:20-11 RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 20-11, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Insert Arrangement:20-11 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E20-11PBF80F0 98J8882
Product Name Circular Connector, Rcpt, 20-11, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Wire Ferrules - 1920-1810-ND - DigiKey
Specs
Connector Type DIN Connector
View Details
3 suppliers
Din Rail, Channel - 2946-2002-1202-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 18 AWG
View Details