ITT Cannon Circular Connector, Rcpt, 18-9, Flange; Product Range Itt Cannon CA3102E18-9SBF80A232

Description
CIRCULAR CONNECTOR, RCPT, 18-9, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, RCPT, 18-9, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Rcpt, 18-9, Flange from the CA Bayonet series by ITT Cannon features a box mounting receptacle design with a reverse bayonet coupling style. It accommodates a contact arrangement of 18-9, consisting of 2 contacts of size 12 and 5 contacts of size 16. The connector is rated for a maximum contact rating of 22 A at +20 °C for size 15/15S/16/16S contacts and 41 A for size 25/12 contacts. Constructed from aluminum alloy with a zinc cobalt black plating, it offers robust environmental protection with an IP67 and IP68 rating, ensuring resistance to water and dust ingress. The operating temperature range is from -55°C to +125°C, making it suitable for various demanding applications. The connector supports a test voltage of 1050 Vrms and has a high insulator resistance exceeding 1000 MΩ. With a minimum of 500 mating cycles and a contact retention force of 35 N for size 15/15S/16/16S contacts, this connector is designed for durability and reliability in harsh conditions.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Rcpt, 18-9, Flange from the CA Bayonet series by ITT Cannon features a box mounting receptacle design with a reverse bayonet coupling style. It accommodates a contact arrangement of 18-9, consisting of 2 contacts of size 12 and 5 contacts of size 16. The connector is rated for a maximum contact rating of 22 A at +20 °C for size 15/15S/16/16S contacts and 41 A for size 25/12 contacts. Constructed from aluminum alloy with a zinc cobalt black plating, it offers robust environmental protection with an IP67 and IP68 rating, ensuring resistance to water and dust ingress. The operating temperature range is from -55°C to +125°C, making it suitable for various demanding applications. The connector supports a test voltage of 1050 Vrms and has a high insulator resistance exceeding 1000 MΩ. With a minimum of 500 mating cycles and a contact retention force of 35 N for size 15/15S/16/16S contacts, this connector is designed for durability and reliability in harsh conditions.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Rcpt, 18-9, Flange; Product Range Itt Cannon - 80T4520 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 18-9, Flange; Product Range Itt Cannon
80T4520
Circular Connector, Rcpt, 18-9, Flange; Product Range Itt Cannon 80T4520
CIRCULAR CONNECTOR, RCPT, 18-9, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 18-9, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 80T4520
Product Name Circular Connector, Rcpt, 18-9, Flange; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 027-6A03-SAB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination BGA
Voltage Rating 750 volts
View Details
Din Rail, Channel - 2946-2002-3212/1000-673-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers