ITT Cannon Circular Connector, Rcpt, 18-8, Flange; Product Range Itt Cannon CA3102E18-8SBF80-A176

Description
CB 8C 7#16 1#12 SKT RECP BOX
Request a Quote Datasheet
Description
CB 8C 7#16 1#12 SKT RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CB 8C 7#16 1#12 SKT RECP BOX

CB 8C 7#16 1#12 SKT RECP BOX

Buy Now
Circular Connector, Rcpt, 18-8, Flange; Product Range Itt Cannon - 98J8849 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 18-8, Flange; Product Range Itt Cannon
98J8849
Circular Connector, Rcpt, 18-8, Flange; Product Range Itt Cannon 98J8849
CIRCULAR CONNECTOR, RCPT, 18-8, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 18-8, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E18-8SBF80-A176 98J8849
Product Name Circular Connector, Rcpt, 18-8, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Locking Connector, 30 Amp 125 Volt L5-30R - L0530C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 30.0 amps
View Details
Connector - 7 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details