ITT Cannon Circular Connector, Rcpt, 18-8, Flange; Product Range Itt Cannon CA3102E18-8PB04F0

Description
CB 8C 7#16 1#12 PIN RECP BOX
Request a Quote Datasheet
Description
CB 8C 7#16 1#12 PIN RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E18-8PB04F0 - PEI-Genesis
Philadelphia, PA, United States
CB 8C 7#16 1#12 PIN RECP BOX

CB 8C 7#16 1#12 PIN RECP BOX

Buy Now
Circular Connector, Rcpt, 18-8, Flange; Product Range Itt Cannon - 98J8844 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 18-8, Flange; Product Range Itt Cannon
98J8844
Circular Connector, Rcpt, 18-8, Flange; Product Range Itt Cannon 98J8844
CIRCULAR CONNECTOR, RCPT, 18-8, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Insert Arrangement:18-8 RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 18-8, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Insert Arrangement:18-8 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E18-8PB04F0 98J8844
Product Name Circular Connector, Rcpt, 18-8, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

68 Positions Female Right Angle Connector - 885-158C68-00000A-MF-R - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
50 Ohm SMA Connector, SMA Straight Plug - 190314 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details