CB 8C 7#16 1#12 PIN RECP BOX
CIRCULAR CONNECTOR, RCPT, 18-8, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon CA3102E18-8PB-05 | 98J8840 |
| Product Name | Circular Connector, Rcpt, 18-8, Flange; Product Range Itt Cannon | |
| Gender | Female / Jack |