The Circular Connector, Rcpt, 18-5, Flange, part number CA3102E18-5PBF80, is designed for robust applications requiring a bayonet coupling mechanism. It features a box mounting receptacle shell style and includes a total of three contacts: two size 12 crimp pins and one size 16 crimp pin. The connector is rated for a maximum contact rating of 22 A at +20 °C for size 15/15S/16/16S contacts and 41 A for size 25/12 contacts. This connector operates effectively within a temperature range of -55°C to +125°C and offers high insulator resistance exceeding 1000 MΩ. It is designed to withstand harsh environments, with an IP67 and IP68 rating for water and dust resistance, as well as 500 hours of salt spray resistance. The shell is constructed from aluminum alloy with olive drab chromate over cadmium plating, ensuring durability and corrosion resistance. The connector supports a maximum coupling torque of 8 Nm for closing and 0.58 Nm for opening, with a minimum of 500 mating cycles. It is suitable for applications requiring reliable electrical connections in challenging conditions.
CIRCULAR CONNECTOR, RCPT, 18-5, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 89M0744 |
| Product Name | Circular Connector, Rcpt, 18-5, Flange; Product Range Itt Cannon |
| Connector Type | Circular / Cylindrical Connectors |