ITT Cannon Circular Connector, Rcpt, 18-4, Flange; Product Range Itt Cannon CA3102E18-4PBF80

Description
CB 4C 4#16 PIN RECP BOX
Request a Quote Datasheet
Description
CB 4C 4#16 PIN RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E18-4PBF80 - PEI-Genesis
Philadelphia, PA, United States
CB 4C 4#16 PIN RECP BOX

CB 4C 4#16 PIN RECP BOX

Buy Now
Circular Connector, Rcpt, 18-4, Flange; Product Range Itt Cannon - 98J8809 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 18-4, Flange; Product Range Itt Cannon
98J8809
Circular Connector, Rcpt, 18-4, Flange; Product Range Itt Cannon 98J8809
CIRCULAR CONNECTOR, RCPT, 18-4, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 18-4, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E18-4PBF80 98J8809
Product Name Circular Connector, Rcpt, 18-4, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

BrightConnX™ Rugged MRD - MRDAR03M15000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination Solder Cup
Voltage Rating 125 volts
View Details
3 suppliers
Header; 10; 8 A; 125/300 V; 0.150 in.; 1.55 in.; Polyamide 6.6 - 70078486 - Allied Electronics, Inc.
Specs
Voltage Rating 125 to 300 volts
Current Rating 8.0 amps
View Details
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers