ITT Cannon Circular Connector, Rcpt, 18-3, Flange; Product Range Itt Cannon CA3102E18-3PBF80F0

Description
CB 2C 2#12 PIN RECP BOX
Request a Quote Datasheet
Description
CB 2C 2#12 PIN RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E18-3PBF80F0 - PEI-Genesis
Philadelphia, PA, United States
CB 2C 2#12 PIN RECP BOX

CB 2C 2#12 PIN RECP BOX

Buy Now
Circular Connector, Rcpt, 18-3, Flange; Product Range Itt Cannon - 98J8798 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 18-3, Flange; Product Range Itt Cannon
98J8798
Circular Connector, Rcpt, 18-3, Flange; Product Range Itt Cannon 98J8798
CIRCULAR CONNECTOR, RCPT, 18-3, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Insert Arrangement:18-3 RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 18-3, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Insert Arrangement:18-3 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E18-3PBF80F0 98J8798
Product Name Circular Connector, Rcpt, 18-3, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Bulkhead Jack - 190522A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details
PCB Connectors - NC2-FL2G-D - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details