ITT Cannon Circular Connector, Rcpt, 18-24, Flange; Product Range Itt Cannon CA3102E18-24PBF80A176

Description
CAB 10C 10#16 PIN RECP
Request a Quote Datasheet
Description
CAB 10C 10#16 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAB 10C 10#16 PIN RECP

CAB 10C 10#16 PIN RECP

Buy Now
Circular Connector, Rcpt, 18-24, Flange; Product Range Itt Cannon - 98J8792 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 18-24, Flange; Product Range Itt Cannon
98J8792
Circular Connector, Rcpt, 18-24, Flange; Product Range Itt Cannon 98J8792
CIRCULAR CONNECTOR, RCPT, 18-24, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 18-24, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E18-24PBF80A176 98J8792
Product Name Circular Connector, Rcpt, 18-24, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-1801-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details