ITT Cannon Circular Connector, Rcpt, 18-22, Flange; Product Range Itt Cannon CA3102E18-22SBF80

Description
CAB 3C 3#16 SKT RECP
Request a Quote Datasheet
Description
CAB 3C 3#16 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E18-22SBF80 - PEI-Genesis
Philadelphia, PA, United States
CAB 3C 3#16 SKT RECP

CAB 3C 3#16 SKT RECP

Buy Now
Circular Connector, Rcpt, 18-22, Flange; Product Range Itt Cannon - 98J8787 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 18-22, Flange; Product Range Itt Cannon
98J8787
Circular Connector, Rcpt, 18-22, Flange; Product Range Itt Cannon 98J8787
CIRCULAR CONNECTOR, RCPT, 18-22, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 18-22, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E18-22SBF80 98J8787
Product Name Circular Connector, Rcpt, 18-22, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1211/1000-410-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers