The Circular Connector, Rcpt, 18-22, Flange, part number CA3102E18-22PBF80 from ITT Cannon, features a bayonet coupling mechanism and is designed for box mounting. It has a pin gender and a shell size of 18, accommodating a contact arrangement of 18-22 with three size 16 crimp contacts. The connector is rated for a contact current of 22 A at +20 °C and has a contact resistance of 6 mΩ. It operates effectively at voltages up to 50V, provided it complies with relevant standards. The insulator material offers high resistance, exceeding 1000 MΩ, and the connector is rated for a test voltage of 2500 Vrms. With an ambient temperature range of -55°C to +125°C, the connector is suitable for harsh environments, boasting an IP67 and IP68 rating for water and dust resistance. It can withstand 500 hours of salt spray exposure and is designed for a minimum of 500 mating cycles. The shell is made from aluminum alloy with olive drab chromate plating, ensuring durability. The connector also features a coupling torque specification of 8 Nm maximum for closing and 0.58 Nm minimum for opening. This product is ideal for applications requiring robust and reliable connectivity in challenging conditions.
CB 3C 3#16 PIN RECP BOX
CIRCULAR CONNECTOR, RCPT, 18-22, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon CA3102E18-22PBF80 | 24K8944 |
| Product Name | Circular Connector, Rcpt, 18-22, Flange; Product Range Itt Cannon | |
| Gender | Female / Jack |