ITT Cannon Circular Connector, Rcpt, 18-21, Flange; Product Range Itt Cannon CA3102E18-21SBF80

Description
CAB 3C 3#12 SKT RECP BOX
Request a Quote Datasheet
Description
CAB 3C 3#12 SKT RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E18-21SBF80 - PEI-Genesis
Philadelphia, PA, United States
CAB 3C 3#12 SKT RECP BOX

CAB 3C 3#12 SKT RECP BOX

Buy Now
Circular Connector, Rcpt, 18-21, Flange; Product Range Itt Cannon - 98J8782 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 18-21, Flange; Product Range Itt Cannon
98J8782
Circular Connector, Rcpt, 18-21, Flange; Product Range Itt Cannon 98J8782
CIRCULAR CONNECTOR, RCPT, 18-21, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 18-21, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E18-21SBF80 98J8782
Product Name Circular Connector, Rcpt, 18-21, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-13230ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2000-5310/101-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers