ITT Cannon Circular Connector, Rcpt, 18-21, Flange; Product Range Itt Cannon CA3102E18-21PB109

Description
CB 3C 3#12 PIN RECP BOX
Request a Quote Datasheet
Description
CB 3C 3#12 PIN RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E18-21PB109 - PEI-Genesis
Philadelphia, PA, United States
CB 3C 3#12 PIN RECP BOX

CB 3C 3#12 PIN RECP BOX

Buy Now
Circular Connector, Rcpt, 18-21, Flange; Product Range Itt Cannon - 98J8780 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 18-21, Flange; Product Range Itt Cannon
98J8780
Circular Connector, Rcpt, 18-21, Flange; Product Range Itt Cannon 98J8780
CIRCULAR CONNECTOR, RCPT, 18-21, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 18-21, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E18-21PB109 98J8780
Product Name Circular Connector, Rcpt, 18-21, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-10033ELF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Connector/Terminal/Pin - 4720650 - Radwell International
Specs
Connector Type DIN Connector
View Details
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Din Rail, Channel - 2946-2002-2228-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers