ITT Cannon Circular Connector, Rcpt, 18-21, Flange; Product Range Itt Cannon CA3102E18-21PB

Description
CB 3C 3#12 PIN RECP BOX
Request a Quote Datasheet
Description
CB 3C 3#12 PIN RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E18-21PB - PEI-Genesis
Philadelphia, PA, United States
CB 3C 3#12 PIN RECP BOX

CB 3C 3#12 PIN RECP BOX

Buy Now
Circular Connector, Rcpt, 18-21, Flange; Product Range Itt Cannon - 98J8778 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 18-21, Flange; Product Range Itt Cannon
98J8778
Circular Connector, Rcpt, 18-21, Flange; Product Range Itt Cannon 98J8778
CIRCULAR CONNECTOR, RCPT, 18-21, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 18-21, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E18-21PB 98J8778
Product Name Circular Connector, Rcpt, 18-21, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC3-FG-A360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
MS Circular Connector, 2 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4213-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details