ER 3C 3#12 PIN RECP BOX
CIRCULAR CONNECTOR, RCPT, 18-21, FLANGE; Product Range:CA Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:18-21 RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon CA3102E18-21P-FMLB | 98J8777 |
| Product Name | Circular Connector, Rcpt, 18-21, Flange; Product Range Itt Cannon | |
| Gender | Female / Jack |