ITT Cannon Circular Connector, Rcpt, 18-20, Flange; Product Range Itt Cannon CA3102E18-20PBF80-05

Description
CB 5C 5#16 PIN RECP BOX
Request a Quote Datasheet
Description
CB 5C 5#16 PIN RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E18-20PBF80-05 - PEI-Genesis
Philadelphia, PA, United States
CB 5C 5#16 PIN RECP BOX

CB 5C 5#16 PIN RECP BOX

Buy Now
Circular Connector, Rcpt, 18-20, Flange; Product Range Itt Cannon - 98J8769 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 18-20, Flange; Product Range Itt Cannon
98J8769
Circular Connector, Rcpt, 18-20, Flange; Product Range Itt Cannon 98J8769
CIRCULAR CONNECTOR, RCPT, 18-20, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 18-20, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E18-20PBF80-05 98J8769
Product Name Circular Connector, Rcpt, 18-20, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Modules (PEM) - 486-3-109-598-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
2 suppliers
SB ® 120/SB ® Smart Silver Plated Busbar Contacts Busbar #10-24 Thread Mating Force High - 120BBS-BK - Anderson Power Products
Specs
Mounting BusBarHardware
Current Rating 120.0 to 240.0 amps
Contact Size (AWG) 10 AWG
View Details
3 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details