The Circular Connector, Rcpt, 18-1, Flange, part number CA3102E18-1SZBF80, is designed for box mounting applications and features a reverse bayonet coupling mechanism. It has a shell size of 18 and accommodates a contact arrangement of 18-1, with a total of 10 contacts of size 16. The connector utilizes AWG crimp contact type and is constructed from an aluminum alloy shell with olive drab chromate plating over cadmium for conductivity. This connector is rated for a contact current of 22 A at +20 °C and has a contact resistance of 6 mΩ. It operates effectively within an ambient temperature range of -55°C to +125°C and is designed to withstand a test voltage of 1050 Vrms. The connector meets IP67 and IP68 standards for ingress protection, ensuring reliability in harsh environments, and has a salt spray resistance of 500 hours. With a minimum of 500 mating cycles and a coupling torque specification of 8 Nm maximum for closing, this connector is suitable for applications requiring durability and secure connections. The insulator material provides high resistance, exceeding 1000 MΩ, making it a robust choice for various engineering projects.
CB 10C 10#16 SKT RECP BOX
CIRCULAR CONNECTOR, RCPT, 18-1, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:10Contacts;
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon CA3102E18-1SZBF80 | 34K1746 |
| Product Name | Circular Connector, Rcpt, 18-1, Flange; Product Range Itt Cannon | |
| Gender | Female / Jack |