ITT Cannon Circular Connector, Rcpt, 18-1, Flange; Product Range Itt Cannon CA3102E18-1SBA34F80

Description
CB 10C 10#16 SKT RECP BOX
Request a Quote Datasheet
Description
CB 10C 10#16 SKT RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E18-1SBA34F80 - PEI-Genesis
Philadelphia, PA, United States
CB 10C 10#16 SKT RECP BOX

CB 10C 10#16 SKT RECP BOX

Buy Now
Circular Connector, Rcpt, 18-1, Flange; Product Range Itt Cannon - 34K1711 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 18-1, Flange; Product Range Itt Cannon
34K1711
Circular Connector, Rcpt, 18-1, Flange; Product Range Itt Cannon 34K1711
CIRCULAR CONNECTOR, RCPT, 18-1, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 18-1, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E18-1SBA34F80 34K1711
Product Name Circular Connector, Rcpt, 18-1, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Voltage Rating 300 volts
Current Rating 10.0 amps
View Details
RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Din Rail, Channel - 2946-2002-1306-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers