The Circular Connector, Rcpt, 18-1, Flange, part number CA3102E18-1PXB05, is designed for box mounting with a rear mount configuration. It features a bayonet coupling mechanism and accommodates 10 contacts of size 16, utilizing solder cup contact type. The connector is rated for a contact current of 22 A at +20 °C and has a contact resistance of 6 mΩ. It operates effectively within a temperature range of -55°C to +125°C and is rated for IP67 and IP68 protection, ensuring resistance to dust and water ingress. The shell is constructed from aluminum alloy with olive drab chromate over cadmium plating, providing durability and corrosion resistance. The insulator material is CR-Elastomere, and the connector supports a test voltage of 1050 Vrms. It is designed for a minimum of 500 mating cycles and has a contact retention force of 35 N. The connector also meets various military specifications, making it suitable for demanding applications.
CB 10C 10#16 PIN RECP BOX
CIRCULAR CONNECTOR, RCPT, 18-1, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:10Contacts;
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon CA3102E18-1PXB05 | 98J8647 |
| Product Name | Circular Connector, Rcpt, 18-1, Flange; Product Range Itt Cannon | |
| Gender | Female / Jack |