ITT Cannon Circular Connector, Rcpt, 18-1, Flange; Product Range Itt Cannon CA3102E18-1PB05F80

Description
CAB 10C 10#16 PIN RECP
Request a Quote Datasheet
Description
CAB 10C 10#16 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E18-1PB05F80 - PEI-Genesis
Philadelphia, PA, United States
CAB 10C 10#16 PIN RECP

CAB 10C 10#16 PIN RECP

Buy Now
Circular Connector, Rcpt, 18-1, Flange; Product Range Itt Cannon - 15M8603 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 18-1, Flange; Product Range Itt Cannon
15M8603
Circular Connector, Rcpt, 18-1, Flange; Product Range Itt Cannon 15M8603
CIRCULAR CONNECTOR, RCPT, 18-1, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 18-1, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E18-1PB05F80 15M8603
Product Name Circular Connector, Rcpt, 18-1, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FHB-086-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 Standard Housings White - 1327G7-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Connector/Terminal/Pin - 88358386 - Radwell International
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Voltage Rating 250 volts
View Details