ITT Cannon Circular Connector, Plug, Size 18, 10 Position, Box; Product Range Itt Cannon CA3102E18-1PB05

Description
CAB 10C 10#16 PIN RECP BOX
Request a Quote Datasheet
Description
CAB 10C 10#16 PIN RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E18-1PB05 - PEI-Genesis
Philadelphia, PA, United States
CAB 10C 10#16 PIN RECP BOX

CAB 10C 10#16 PIN RECP BOX

Buy Now
Circular Connector, Plug, Size 18, 10 Position, Box; Product Range Itt Cannon - 66F9332 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 18, 10 Position, Box; Product Range Itt Cannon
66F9332
Circular Connector, Plug, Size 18, 10 Position, Box; Product Range Itt Cannon 66F9332
CIRCULAR CONNECTOR, PLUG, SIZE 18, 10 POSITION, BOX; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, SIZE 18, 10 POSITION, BOX; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E18-1PB05 66F9332
Product Name Circular Connector, Plug, Size 18, 10 Position, Box; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Power Entry Module, Medical, 1A, 250Vac; Connector Type Schurter - 05AC7365 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details
Male BNC to Female BNC Adapter, 20 dB Attenuation - AT-20 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details